Cornell Dubilier Mica 294300B111JO0

Description
High Voltage Mica
Request a Quote
Description
High Voltage Mica
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Mica capacitor 294300B111JO0 is a cylindrical high-voltage mica capacitor designed for high-current and high-voltage circuits. It has a capacitance of 110 pF, a voltage rating of 30,000 peak volts, and a capacitance tolerance of ±5%. The capacitor operates within a temperature range of -55 °C to +125 °C. It features a case height of 4.00 inches and is suitable for frequencies up to 3 MHz. The maximum AC current at 65 °C is 8.2 A at 3 MHz, 5.1 A at 1 MHz, 2.2 A at 300 kHz, and 0.8 A at 100 kHz.

Datasheet Summary
Powered by GS/AI

The Mica capacitor 294300B111JO0 is a cylindrical high-voltage mica capacitor designed for high-current and high-voltage circuits. It has a capacitance of 110 pF, a voltage rating of 30,000 peak volts, and a capacitance tolerance of ±5%. The capacitor operates within a temperature range of -55 °C to +125 °C. It features a case height of 4.00 inches and is suitable for frequencies up to 3 MHz. The maximum AC current at 65 °C is 8.2 A at 3 MHz, 5.1 A at 1 MHz, 2.2 A at 300 kHz, and 0.8 A at 100 kHz.

Suppliers

Company
Product
Description
Supplier Links
Mica - 294300B111JO0 - Cornell Dubilier
Liberty, SC, United States
High Voltage Mica

High Voltage Mica

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 294300B111JO0
Product Name Mica
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101462U025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C293U040AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101302T250BC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3000 microF
View Details
3 suppliers
Aluminum Electrolytic - 101C135U7R5DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details