The 294250B162JO0 is a cylindrical high-voltage mica capacitor rated for 25,000 peak volts, with a capacitance of 1600 pF. It is designed for frequencies up to 3 MHz, supporting a maximum AC current of 20 A at 65°C. The capacitor is mounted in a case with a height of 5.00 inches. This part belongs to the Type 294 series, which is cast in cylindrical cases for high-current and high-voltage applications such as radio transmitters. The device offers excellent shock resistance and is suited for operation between -55°C and +125°C with a capacitance tolerance of ±5% (J).
High-Voltage Mica Capacitors 1600µF
Designed for frequencies ranging from 100 kHz to 3 MHz, Mica Capacitor Types 291, 292, 293 and 294 are well suited for high-current and high-voltage circuits like radio transmitters. Cast in cylindrical cases, these capacitors are electrically equivalent to MIL-C-5 Styles CM75 through CM93 in capacitance and current ratings but are far superior in environmental capability, temperature range, physical size, mounting configuration, and reliability.
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 294250B162JO0 | 2002-294250B162JO0 | 294250B162JO0 |
| Product Name | Mica | Mica Capacitors | Hi-Q Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | |
| Capacitance Range | 0.0016 microF | 1600 microF | 0.0016 microF |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |