The 294250B122JO0 is a cylindrical high-voltage mica capacitor designed for high-current and high-voltage applications, with a rated voltage of 25,000 peak volts and a capacitance of 1,200 pF. It supports maximum AC current ratings of 18 A at 3 MHz, 18 A at 1 MHz, 11 A at 300 kHz, and 5.6 A at 100 kHz at 65 °C. The capacitor is mounted in a case with a height of 4.50 inches. It is part of the 294 series, which is suited for radio transmission circuits and exhibits excellent shock resistance and reliable performance across temperatures from -55 °C to +125 °C.
High-Voltage Mica Capacitors 1200µF
| Cornell Dubilier | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 294250B122JO0 | 2002-294250B122JO0 |
| Product Name | Mica | Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica |
| Capacitance Range | 0.0012 microF | 1200 microF |