The 294200B332JO0 is a cylindrical high-voltage mica capacitor designed for high-current and high-voltage circuits, rated for 20,000 peak volts with a capacitance of 3300 pF. It has a maximum AC current rating of 24 A at 3 MHz, 27 A at 1 MHz, 18 A at 300 kHz, and 10 A at 100 kHz at 65 °C. The capacitor is cast in a cylindrical case and has a height of 5.00 inches. It operates within a temperature range of -55 °C to +125 °C and has a capacitance tolerance of ±5%. The part is electrically equivalent to MIL-C-5 Styles CM75 through CM93 in capacitance and current ratings, with enhanced environmental capability and reliability.
High-Voltage Mica Capacitors 3300µF
| Cornell Dubilier | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 294200B332JO0 | 2002-294200B332JO0 |
| Product Name | Mica | Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica |
| Capacitance Range | 0.0033 microF | 3300 microF |