The 294200B272JO0 is a cylindrical high-voltage mica capacitor designed for high-current and high-voltage circuits, rated for 20,000 peak volts. It has a capacitance of 2700 pF and operates with a maximum AC current of 22 A at 3 MHz, 24 A at 1 MHz, 16 A at 300 kHz, and 9.1 A at 100 kHz at 65 °C. The part is cast in a cylindrical case with a height of 5.00 inches. It is suitable for radio transmission applications and meets the environmental and reliability standards of the 294 series.
High-Voltage Mica Capacitors 2700µF
Designed for frequencies ranging from 100 kHz to 3 MHz, Mica Capacitor Types 291, 292, 293 and 294 are well suited for high-current and high-voltage circuits like radio transmitters. Cast in cylindrical cases, these capacitors are electrically equivalent to MIL-C-5 Styles CM75 through CM93 in capacitance and current ratings but are far superior in environmental capability, temperature range, physical size, mounting configuration, and reliability.
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 294200B272JO0 | 2002-294200B272JO0 | 294200B272JO0 |
| Product Name | Mica | Mica Capacitors | Hi-Q Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | |
| Capacitance Range | 0.0027 microF | 2700 microF | 0.0027 microF |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |