The 294150B752JO0 is a cylindrical high-voltage mica capacitor rated for 15,000 peak volts and 7500 pF capacitance, designed for high-current applications up to 3 MHz. It has a maximum AC current rating of 30 A at 3 MHz, 36 A at 1 MHz, 27 A at 300 kHz, and 16 A at 100 kHz at 65 °C. The component is housed in a cylindrical case with a height of 5.00 inches. It is suitable for radio transmission circuits and meets the environmental and reliability standards implied by its construction and ratings.
Designed for frequencies ranging from 100 kHz to 3 MHz, Mica Capacitor Types 291, 292, 293 and 294 are well suited for high-current and high-voltage circuits like radio transmitters. Cast in cylindrical cases, these capacitors are electrically equivalent to MIL-C-5 Styles CM75 through CM93 in capacitance and current ratings but are far superior in environmental capability, temperature range, physical size, mounting configuration, and reliability.
High-Voltage Mica Capacitors 7500µF
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 294150B752JO0 | 294150B752JO0 | 2002-294150B752JO0 |
| Product Name | Mica | Hi-Q Mica Capacitors | Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | |
| Capacitance Range | 0.0075 microF | 0.0075 microF | 7500 microF |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |