The 294150B562JO0 is a cylindrical high-voltage mica capacitor designed for high-current and high-voltage circuits, operating at up to 15,000 peak volts. It has a capacitance of 5600 pF and is rated for a maximum AC current of 36 A at 3 MHz, 36 A at 1 MHz, 24 A at 300 kHz, and 15 A at 100 kHz at 65 °C. The capacitor is cast in a cylindrical case with a height of 5.00 inches and is suited for radio transmission applications. It operates within a temperature range of -55 °C to +125 °C and has a capacitance tolerance of ±5%.
High-Voltage Mica Capacitors 5600µF
| Cornell Dubilier | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 294150B562JO0 | 2002-294150B562JO0 |
| Product Name | Mica | Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica |
| Capacitance Range | 0.0056 microF | 5600 microF |