Cylindrical high-voltage mica capacitors in the Type 294 series, designed for high-current and high-voltage radio transmission circuits, with a capacitance of 5000 pF and a peak voltage rating of 15,000 V. The part is cast in a cylindrical case with a height of 4.50 inches and supports maximum AC currents of 27 A at 3 MHz, 33 A at 1 MHz, 22 A at 300 kHz, and 12 A at 100 kHz at 65 °C. The capacitance tolerance is ±5% (J) with an operating temperature range of -55 °C to +125 °C.
High-Voltage Mica Capacitors 5000µF
| Cornell Dubilier | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 294150B502JO0 | 2002-294150B502JO0 |
| Product Name | Mica | Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica |
| Capacitance Range | 0.0050 microF | 5000 microF |