The 294120B802JO0 is a cylindrical high-voltage mica capacitor designed for high-current and high-voltage circuits, rated for 12,000 peak volts and capable of handling up to 30 A AC current at 3 MHz at 65 °C. It is cast in a cylindrical case with a height of 5.00 inches and operates within a temperature range of -55 °C to +125 °C. The capacitor has a capacitance of 8,000 pF and a tolerance of ±5%. It exhibits high shock resistance and is suitable for radio transmission applications.
High-Voltage Mica Capacitors 8200µF
| Cornell Dubilier | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 294120B802JO0 | 2002-294120B802JO0 |
| Product Name | Mica | Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica |
| Capacitance Range | 0.0080 microF | 8200 microF |