The 29350B223JO0 is a cylindrical high-voltage mica capacitor designed for high-current and high-voltage circuits, such as radio transmitters, with a capacitance of 22,000 pF and a voltage rating of 5,000 peak volts. It has a capacitance tolerance of ±5% and operates within a temperature range of -55 °C to +125 °C. The capacitor has a height of 3.00 inches and is cast in a cylindrical case. Maximum AC current ratings at 65 °C are 24 A at 3 MHz, 47 A at 1 MHz, 30 A at 300 kHz, and 18 A at 100 kHz. It is electrically equivalent to MIL-C-5 Styles CM75 through CM93 in capacitance and current ratings but offers superior environmental capability and reliability.
High-Voltage Mica Capacitors 22000µF
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 29350B223JO0 | 2002-29350B223JO0 | 29350B223JO0 |
| Product Name | Mica | Mica Capacitors | Hi-Q Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | |
| Capacitance Range | 0.0220 microF | 22000 microF | 0.0220 microF |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |