Cylindrical high-voltage mica capacitors for radio transmission circuits, rated for 5,000 peak volts and capacitance values from 12,000 pF, with maximum AC current ratings of 24 A at 3 MHz, 43 A at 1 MHz, 27 A at 300 kHz, and 13 A at 100 kHz at 65 °C. The part is cast in a cylindrical case with a height of 2.50 inches and has a capacitance tolerance of ±5% (J). Operating temperature range is from -55 °C to +125 °C.
High-Voltage Mica Capacitors 12000µF
| Cornell Dubilier | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 29350B123JO0 | 2002-29350B123JO0 |
| Product Name | Mica | Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica |
| Capacitance Range | 0.0120 microF | 12000 microF |