The 29330B563JO0 is a cylindrical high-voltage mica capacitor designed for high-current and high-voltage circuits, such as radio transmitters, with a capacitance of 56,000 pF and a peak voltage rating of 3,000 V. It operates within a temperature range of -55 °C to +125 °C and has a capacitance tolerance of ±5%. The capacitor supports maximum AC currents of 51 A at 3 MHz, 36 A at 1 MHz, 36 A at 300 kHz, and 24 A at 100 kHz at 65 °C. It is cast in a cylindrical case with a height of 2.75 inches.
High-Voltage Mica Capacitors 56000µF
| Cornell Dubilier | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 29330B563JO0 | 2002-29330B563JO0 |
| Product Name | Mica | Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica |
| Capacitance Range | 0.0560 microF | 56000 microF |