Cylindrical high-voltage mica capacitors for high-current and high-voltage circuits, rated for 3,000 peak volts and 43,000 pF capacitance, with a capacitance tolerance of ±5%. The part operates from -55 °C to +125 °C and has a maximum AC current rating of 24 A at 3 MHz, 51 A at 1 MHz, 36 A at 300 kHz, and 22 A at 100 kHz at 65 °C. It is cast in a cylindrical case with a height of 2.50 inches.
High-Voltage Mica Capacitors 43000µF
| Cornell Dubilier | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 29330B433JO0 | 2002-29330B433JO0 |
| Product Name | Mica | Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica |
| Capacitance Range | 0.0430 microF | 43000 microF |