Cylindrical high-voltage mica capacitors in the Type 293 series are designed for high-current and high-voltage circuits, with a capacitance range of 12000 pF to 68000 pF and a voltage rating up to 3000 V peak. The part 29330B393JO0 is a 39000 pF capacitor with a ±5% tolerance, operating from -55 °C to +125 °C, and has a height of 2.50 inches. It supports a maximum AC current of 24 A at 3 MHz, 51 A at 1 MHz, 36 A at 300 kHz, and 22 A at 100 kHz at 65 °C. The device features a cylindrical case and is highly shock resistant.
High-Voltage Mica Capacitors 39000µF
| Cornell Dubilier | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 29330B393JO0 | 2002-29330B393JO0 |
| Product Name | Mica | Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica |
| Capacitance Range | 0.0390 microF | 39000 microF |