Cylindrical high-voltage mica capacitors of Type 293, rated for 3,000 peak volts and 36,000 pF capacitance, feature a case height of 2.50 inches and are designed for high-current applications up to 3 MHz, with a maximum AC current rating of 24 A at 65 °C. The part operates within a temperature range of âˆ'55 °C to +125 °C and maintains a capacitance tolerance of ±5%. These capacitors are cast in cylindrical cases for shock resistance and convenient mounting, suitable for radio transmission circuits.
High-Voltage Mica Capacitors 36000µF
| Cornell Dubilier | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 29330B363JO0 | 2002-29330B363JO0 |
| Product Name | Mica | Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica |
| Capacitance Range | 0.0360 microF | 36000 microF |