Cylindrical mica capacitors designed for high-voltage and high-current applications, with a capacitance of 75,000 pF and a peak voltage rating of 2,000 V. The part has a maximum AC current rating of 24 A at 3 MHz, 51 A at 1 MHz, 39 A at 300 kHz, and 24 A at 100 kHz at 65°C, with a tolerance of ±5% and an operating temperature range of -55°C to +125°C. It is cast in a cylindrical case and has a height of 2.50 inches. Electrically equivalent to MIL-C-5 Styles CM75 through CM93, it is suited for radio transmission circuits.
Datasheet Summary Powered by GS/AI
Cylindrical mica capacitors designed for high-voltage and high-current applications, with a capacitance of 75,000 pF and a peak voltage rating of 2,000 V. The part has a maximum AC current rating of 24 A at 3 MHz, 51 A at 1 MHz, 39 A at 300 kHz, and 24 A at 100 kHz at 65°C, with a tolerance of ±5% and an operating temperature range of -55°C to +125°C. It is cast in a cylindrical case and has a height of 2.50 inches. Electrically equivalent to MIL-C-5 Styles CM75 through CM93, it is suited for radio transmission circuits.