The 293200B820JO0 is a cylindrical high-voltage mica capacitor rated for 20,000 volts peak, with a capacitance of 82 pF, a tolerance of ±5%, and an operating temperature range of -55 °C to +125 °C. It is cast in a cylindrical case with a height of 2.50 inches and is suited for high-current and high-voltage circuits such as radio transmitters. The part supports a maximum AC current of 1.0 A at 65 °C at 100 kHz, 1.3 A at 300 kHz, 2.4 A at 1 MHz, and 3 A at 3 MHz. It is electrically equivalent to MIL-C-5 Styles CM75 through CM93 in capacitance and current ratings, with superior environmental capability and reliability.
High-Voltage Mica Capacitors 82µF
| Cornell Dubilier | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 293200B820JO0 | 2002-293200B820JO0 |
| Product Name | Mica | Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica |
| Capacitance Range | 8.20E-5 microF | 82 microF |