Cylindrical high-voltage mica capacitors in the Type 293 series, with a capacitance of 750 pF, rated for 200 V peak voltage, measuring 2.75 inches in height, and capable of handling up to 13 A AC current at 3 MHz and 12 A at 1 MHz at 65 °C.
High-Voltage Mica Capacitors 750µF
Designed for frequencies ranging from 100 kHz to 3 MHz, Mica Capacitor Types 291, 292, 293 and 294 are well suited for high-current and high-voltage circuits like radio transmitters. Cast in cylindrical cases, these capacitors are electrically equivalent to MIL-C-5 Styles CM75 through CM93 in capacitance and current ratings but are far superior in environmental capability, temperature range, physical size, mounting configuration, and reliability.
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 293200B751JO0 | 2002-293200B751JO0 | 293200B751JO0 |
| Product Name | Mica | Mica Capacitors | Hi-Q Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | |
| Capacitance Range | 7.50E-4 microF | 750 microF | 7.50E-4 microF |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |