The 293200B681JO0 is a cylindrical high-voltage mica capacitor with a capacitance of 680 pF and a voltage rating of 200 V peak, designed for high-current and high-frequency applications. It has a capacitance tolerance of ±5%, operates from -55 °C to +125 °C, and provides a maximum AC current of 11 A at 3 MHz and 6.2 A at 100 kHz at 65 °C. The capacitor is mounted in a case with a height of 2.75 inches.
High-Voltage Mica Capacitors 680µF
| Cornell Dubilier | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 293200B681JO0 | 2002-293200B681JO0 |
| Product Name | Mica | Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica |
| Capacitance Range | 6.80E-4 microF | 680 microF |