Cylindrical mica capacitors of type 293, designed for high-voltage and high-current applications, with a capacitance of 68 pF and a voltage rating of 200 V peak, are cast in a cylindrical case measuring 2.50 inches in height. The part operates from -55 °C to +125 °C and has a capacitance tolerance of ±5%. Maximum AC current ratings at 65 °C are 5.6 A at 3 MHz, 2.7 A at 1 MHz, 0.8 A at 300 kHz, and 0.2 A at 100 kHz.
Datasheet Summary Powered by GS/AI
Cylindrical mica capacitors of type 293, designed for high-voltage and high-current applications, with a capacitance of 68 pF and a voltage rating of 200 V peak, are cast in a cylindrical case measuring 2.50 inches in height. The part operates from -55 °C to +125 °C and has a capacitance tolerance of ±5%. Maximum AC current ratings at 65 °C are 5.6 A at 3 MHz, 2.7 A at 1 MHz, 0.8 A at 300 kHz, and 0.2 A at 100 kHz.