The type 293 mica capacitor with part number 293200B620JO0 is a cylindrical, high-voltage capacitor designed for high-current and high-voltage circuits such as radio transmitters. It has a capacitance of 62 pF, a voltage rating of 200 V peak, a capacitance tolerance of ±5%, and operates within a temperature range of −55 °C to +125 °C. It is cast in a cylindrical case with a height of 2.50 inches. The maximum AC current at 65 °C is 5.6 A at 3 MHz, 2.7 A at 1 MHz, 0.7 A at 300 kHz, and 0.2 A at 100 kHz. It is electrically equivalent to MIL-C-5 Styles CM75 through CM93 in capacitance and current ratings but offers superior environmental capability, temperature range, physical size, mounting configuration, and reliability.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
High-Voltage Mica Capacitors 62µF
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 293200B620JO0 | 293200B620JO0 | 2002-293200B620JO0 |
| Product Name | Mica | Hi-Q Mica Capacitors | Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Mica | Mica | |
| Capacitance Range | 6.20E-5 microF | 62 microF |