Cylindrical high-voltage mica capacitor rated for 3,000 peak volts and 470 pF, with a capacitance tolerance of ±5% and operating temperature range of -55 °C to +125 °C. It has a case height of 2.50 inches and supports maximum AC currents of 12 A at 3 MHz, 9.1 A at 1 MHz, 4.7 A at 300 kHz, and 2.2 A at 100 kHz at 65 °C.
High-Voltage Mica Capacitors 470µF
| Cornell Dubilier | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 293200B471JO0 | 2002-293200B471JO0 |
| Product Name | Mica | Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica |
| Capacitance Range | 4.70E-4 microF | 470 microF |