The 293200B470JO0 is a cylindrical high-voltage mica capacitor rated for 20 kV peak voltage, with a capacitance of 47 pF and a tolerance of ±5%. It operates from -55 °C to +125 °C and is designed for high-current applications. The capacitor has a case height of 2.50 inches and supports maximum AC current ratings of 5.1 A at 3 MHz, 2.2 A at 1 MHz, 0.5 A at 300 kHz, and 0.1 A at 100 kHz at 65 °C.
Datasheet Summary Powered by GS/AI
The 293200B470JO0 is a cylindrical high-voltage mica capacitor rated for 20 kV peak voltage, with a capacitance of 47 pF and a tolerance of ±5%. It operates from -55 °C to +125 °C and is designed for high-current applications. The capacitor has a case height of 2.50 inches and supports maximum AC current ratings of 5.1 A at 3 MHz, 2.2 A at 1 MHz, 0.5 A at 300 kHz, and 0.1 A at 100 kHz at 65 °C.