Cylindrical high-voltage mica capacitor with a capacitance of 430 pF, rated for 200 V dc peak, and a case height of 2.50 inches. It has a capacitance tolerance of ±5% and operates over a temperature range of -55 °C to +125 °C. The part is rated for a maximum AC current of 12 A at 3 MHz, 8.2 A at 1 MHz, 4.7 A at 300 kHz, and 2.2 A at 100 kHz at 65 °C.
Datasheet Summary Powered by GS/AI
Cylindrical high-voltage mica capacitor with a capacitance of 430 pF, rated for 200 V dc peak, and a case height of 2.50 inches. It has a capacitance tolerance of ±5% and operates over a temperature range of -55 °C to +125 °C. The part is rated for a maximum AC current of 12 A at 3 MHz, 8.2 A at 1 MHz, 4.7 A at 300 kHz, and 2.2 A at 100 kHz at 65 °C.