The Type 293 mica capacitor with part number 293200B331JO0 is a cylindrical, high-voltage component designed for high-current applications, with a capacitance of 330 pF and a voltage rating of 200 V peak. It operates within a temperature range of -55 °C to +125 °C and has a capacitance tolerance of ±5%. This variant supports maximum AC currents up to 7.5 A at 3 MHz, 5.6 A at 1 MHz, 3.9 A at 300 kHz, and 1.6 A at 100 kHz at 65 °C, and has a case height of 2.50 inches. It is electrically equivalent to MIL-C-5 Styles CM75 through CM93 but offers superior environmental capability and reliability.
High-Voltage Mica Capacitors 330µF
| Cornell Dubilier | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 293200B331JO0 | 2002-293200B331JO0 |
| Product Name | Mica | Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica |
| Capacitance Range | 3.30E-4 microF | 330 microF |