Type 293 mica capacitors are cylindrical, high-voltage components designed for high-current and high-voltage circuits, such as radio transmitters, with capacitance values from 47 pF to 100 nF, voltage ratings up to 30 kV peak, and a capacitance tolerance of ±5%. The part 293200B301JO2 corresponds to a 300 pF capacitor in the 293 series rated for 200 V peak, operating from -55 °C to +125 °C, with a case height of 2.50 inches and AC current ratings up to 10 A at 3 MHz, 6.8 A at 1 MHz, 3.9 A at 300 kHz, and 1.6 A at 100 kHz. This series is cast in cylindrical cases, highly shock resistant, and designed for reliable operation in demanding environments.
Designed for frequencies ranging from 100 kHz to 3 MHz, Mica Capacitor Types 291, 292, 293 and 294 are well suited for high-current and high-voltage circuits like radio transmitters. Cast in cylindrical cases, these capacitors are electrically equivalent to MIL-C-5 Styles CM75 through CM93 in capacitance and current ratings but are far superior in environmental capability, temperature range, physical size, mounting configuration, and reliability.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 293200B301JO2 |
| Product Name | Hi-Q Mica Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Capacitance Range | 3.00E-4 microF |
| Capacitance Tolerance | 5 (+/- %) |
| WVDC | 20000 volts |