The 293200B151JO0 is a cylindrical high-voltage mica capacitor rated for 20 kV peak, with a capacitance of 150 pF and a tolerance of ±5%. It operates across a temperature range of -55 °C to +125 °C and has a case height of 2.50 inches. The part is designed for high-current applications and is specified for maximum AC current ratings of 8.2 A at 3 MHz, 4.7 A at 1 MHz, 2 A at 300 kHz, and 0.8 A at 100 kHz at 65 °C.
High-Voltage Mica Capacitors 150µF
| Cornell Dubilier | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 293200B151JO0 | 2002-293200B151JO0 |
| Product Name | Mica | Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica |
| Capacitance Range | 1.50E-4 microF | 150 microF |