Cylindrical high-voltage mica capacitor with a capacitance of 130 pF and a voltage rating of 200 V, designed for high-current applications. It has a 2.50 inch height, ±5% capacitance tolerance, and operates from -55 °C to +125 °C. Maximum AC current ratings at 65 °C are 4.7 A at 3 MHz, 3.6 A at 1 MHz, 1.8 A at 300 kHz, and 0.7 A at 100 kHz.
High-Voltage Mica Capacitors 130µF
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 293200B131JO0 | 2002-293200B131JO0 | 293200B131JO0 |
| Product Name | Mica | Mica Capacitors | Hi-Q Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Mica | Mica | |
| Capacitance Range | 1.30E-4 microF | 130 microF |