The 293150B202JO0 is a cylindrical high-voltage mica capacitor rated for 15,000 peak volts with a capacitance of 2000 pF. It supports a maximum AC current of 18 A at 3 MHz, 20 A at 1 MHz, 11 A at 300 kHz, and 5.6 A at 100 kHz at 65 °C. The capacitor is mounted in a case with a height of 3.00 inches and operates over a temperature range of -55 °C to +125 °C. It has a capacitance tolerance of ±5% and is designed for high-current, high-voltage applications such as radio transmitters.
High-Voltage Mica Capacitors 2000µF
Designed for frequencies ranging from 100 kHz to 3 MHz, Mica Capacitor Types 291, 292, 293 and 294 are well suited for high-current and high-voltage circuits like radio transmitters. Cast in cylindrical cases, these capacitors are electrically equivalent to MIL-C-5 Styles CM75 through CM93 in capacitance and current ratings but are far superior in environmental capability, temperature range, physical size, mounting configuration, and reliability.
2000pF Mica Capacitor 15kV Axial, Can
CAP MICA 2000PF 5% 15KV AXIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 293150B202JO0 | 2002-293150B202JO0 | 293150B202JO0 | 338-3466-ND | 293150B202JO0 |
| Product Name | Mica | Mica Capacitors | Hi-Q Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica | |
| Capacitance Range | 0.0020 microF | 2000 microF | 0.0020 microF | 0.0020 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |