The 293150B162JO0 is a cylindrical high-voltage mica capacitor designed for high-current and high-voltage circuits, with a rated voltage of 15,000 peak volts and a capacitance of 1,600 pF. It has a capacitance tolerance of ±5% and operates over a temperature range of −55 °C to +125 °C. The capacitor delivers a maximum AC current of 18 A at 3 MHz, 18 A at 1 MHz, 10 A at 300 kHz, and 4.7 A at 100 kHz, all measured at 65 °C. It is housed in a cylindrical case with a height of 2.75 inches.
High-Voltage Mica Capacitors 1600µF
Designed for frequencies ranging from 100 kHz to 3 MHz, Mica Capacitor Types 291, 292, 293 and 294 are well suited for high-current and high-voltage circuits like radio transmitters. Cast in cylindrical cases, these capacitors are electrically equivalent to MIL-C-5 Styles CM75 through CM93 in capacitance and current ratings but are far superior in environmental capability, temperature range, physical size, mounting configuration, and reliability.
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 293150B162JO0 | 2002-293150B162JO0 | 293150B162JO0 |
| Product Name | Mica | Mica Capacitors | Hi-Q Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | |
| Capacitance Range | 0.0016 microF | 1600 microF | 0.0016 microF |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |