Cylindrical high-voltage mica capacitor rated for 10,000 peak volts and 6200 pF capacitance, with a case height of 3.00 inches. It supports maximum AC currents of 24 A at 3 MHz, 33 A at 1 MHz, 20 A at 300 kHz, and 10 A at 100 kHz at 65 °C. The capacitor is designed for high-current and high-voltage circuits, with an operating temperature range of -55 °C to +125 °C and a capacitance tolerance of ±5%.
Designed for frequencies ranging from 100 kHz to 3 MHz, Mica Capacitor Types 291, 292, 293 and 294 are well suited for high-current and high-voltage circuits like radio transmitters. Cast in cylindrical cases, these capacitors are electrically equivalent to MIL-C-5 Styles CM75 through CM93 in capacitance and current ratings but are far superior in environmental capability, temperature range, physical size, mounting configuration, and reliability.
High-Voltage Mica Capacitors 6200µF
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 293100B622JO0 | 293100B622JO0 | 2002-293100B622JO0 |
| Product Name | Mica | Hi-Q Mica Capacitors | Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | |
| Capacitance Range | 0.0062 microF | 0.0062 microF | 6200 microF |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |