Cylindrical mica capacitors designed for high-voltage and high-current applications, with a capacitance of 5600 pF and a voltage rating of 10,000 peak volts, mounted in a case with a height of 3.00 inches. The part operates within a temperature range of -55 °C to +125 °C and has a capacitance tolerance of ±5%. Maximum AC current at 65 °C is 20 A at 3 MHz, 33 A at 1 MHz, 20 A at 300 kHz, and 9.1 A at 100 kHz. These capacitors are electrically equivalent to MIL-C-5 Styles CM75 through CM93 and feature high shock resistance and convenient mounting.
Designed for frequencies ranging from 100 kHz to 3 MHz, Mica Capacitor Types 291, 292, 293 and 294 are well suited for high-current and high-voltage circuits like radio transmitters. Cast in cylindrical cases, these capacitors are electrically equivalent to MIL-C-5 Styles CM75 through CM93 in capacitance and current ratings but are far superior in environmental capability, temperature range, physical size, mounting configuration, and reliability.
High-Voltage Mica Capacitors 5600µF
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 293100B562JO0 | 293100B562JO0 | 2002-293100B562JO0 |
| Product Name | Mica | Hi-Q Mica Capacitors | Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | |
| Capacitance Range | 0.0056 microF | 0.0056 microF | 5600 microF |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |