Cylindrical high-voltage mica capacitors designed for high-current and high-voltage circuits, such as radio transmitters. The part 293100B512JO0 is a variant of the Type 293 series, which features a cast cylindrical case, shock resistance, and convenient mounting. This variant has a capacitance of 5100 pF, a voltage rating of 10,000 volts peak, and a maximum AC current of 24 A at 3 MHz, 30 A at 1 MHz, 18 A at 300 kHz, and 9.1 A at 100 kHz at 65 °C. The case height is 2.75 inches. Capacitors in this series operate from -55 °C to +125 °C with ±5% tolerance and are electrically equivalent to MIL-C-5 Styles CM75 through CM93.
High-Voltage Mica Capacitors 5100µF
| Cornell Dubilier | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 293100B512JO0 | 2002-293100B512JO0 |
| Product Name | Mica | Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica |
| Capacitance Range | 0.0051 microF | 5100 microF |