The 29280B362JO0 is a cylindrical high-voltage mica capacitor rated for 8,000 peak volts, with a capacitance of 3,600 pF and a tolerance of ±5%. It is designed for high-current applications in radio transmission circuits, with a maximum AC current rating of 20 A at 3 MHz, 18 A at 1 MHz, 11 A at 300 kHz, and 5.1 A at 100 kHz at 65 °C. The capacitor operates from -55 °C to +125 °C and is cast in a cylindrical case for shock resistance and convenient mounting.
Designed for frequencies ranging from 100 kHz to 3 MHz, Mica Capacitor Types 291, 292, 293 and 294 are well suited for high-current and high-voltage circuits like radio transmitters. Cast in cylindrical cases, these capacitors are electrically equivalent to MIL-C-5 Styles CM75 through CM93 in capacitance and current ratings but are far superior in environmental capability, temperature range, physical size, mounting configuration, and reliability.
High-Voltage Mica Capacitors 3600µF
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 29280B362JO0 | 29280B362JO0 | 2002-29280B362JO0 | 338-29280B362JO0-ND |
| Product Name | Mica | Hi-Q Mica Capacitors | Mica Capacitors | Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | |
| Capacitance Range | 0.0036 microF | 0.0036 microF | 3600 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |