The 29280B272JO0 is a cylindrical high-voltage mica capacitor designed for high-current and high-voltage circuits, rated for 8,000 peak volts. It has a capacitance of 2,700 pF and can handle a maximum AC current of 18 A at 3 MHz, 15 A at 1 MHz, 10 A at 300 kHz, and 4.3 A at 100 kHz at 65 °C. The capacitor is cast in a cylindrical case with a height of 3.25 inches, featuring high shock resistance and convenient mounting for radio transmission applications. Its capacitance tolerance is ±5%, and it operates within a temperature range of -55 °C to +125 °C.
High-Voltage Mica Capacitors 2700µF
Designed for frequencies ranging from 100 kHz to 3 MHz, Mica Capacitor Types 291, 292, 293 and 294 are well suited for high-current and high-voltage circuits like radio transmitters. Cast in cylindrical cases, these capacitors are electrically equivalent to MIL-C-5 Styles CM75 through CM93 in capacitance and current ratings but are far superior in environmental capability, temperature range, physical size, mounting configuration, and reliability.
2700pF Mica Capacitor 8kV Disk, Metal Fitting - Threaded
CAP MICA 2700PF 5% 8KV DISK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 29280B272JO0 | 2002-29280B272JO0 | 29280B272JO0 | 338-3369-ND | 29280B272JO0 |
| Product Name | Mica | Mica Capacitors | Hi-Q Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica | |
| Capacitance Range | 0.0027 microF | 2700 microF | 0.0027 microF | 0.0027 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |