The 29280B242JO0 is a cylindrical high-voltage mica capacitor designed for high-current and high-voltage circuits, rated for 8,000 peak volts. It has a capacitance of 2,400 pF and supports maximum AC currents of 18 A at 3 MHz, 15 A at 1 MHz, 10 A at 300 kHz, and 4.3 A at 100 kHz at 65 °C. The capacitor is cast in a cylindrical case with a height of 3.25 inches, offering high shock resistance and convenient mounting for applications such as radio transmission. It meets the capacitance tolerance of ±5% and operates within a temperature range of -55 °C to +125 °C.
High-Voltage Mica Capacitors 2400µF
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 29280B242JO0 | 2002-29280B242JO0 | 338-29280B242JO0-ND |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica |
| Capacitance Range | 0.0024 microF | 2400 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |