Cylindrical high-voltage mica capacitors of type 292 are designed for high-current and high-voltage circuits, with a capacitance range of 47 pF to 0.1 µF and voltage ratings up to 6,000 V peak, operating from -55 °C to +125 °C with ±5% tolerance. The part 29250B103JO0 is rated for 5,000 V peak, has a capacitance of 10,000 pF, and supports maximum AC currents of 20 A at 3 MHz, 24 A at 1 MHz, 18 A at 300 kHz, and 9.1 A at 100 kHz at 65 °C.
Designed for frequencies ranging from 100 kHz to 3 MHz, Mica Capacitor Types 291, 292, 293 and 294 are well suited for high-current and high-voltage circuits like radio transmitters. Cast in cylindrical cases, these capacitors are electrically equivalent to MIL-C-5 Styles CM75 through CM93 in capacitance and current ratings but are far superior in environmental capability, temperature range, physical size, mounting configuration, and reliability.
High-Voltage Mica Capacitors 10000µF
TRANSMITTING MICA
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 29250B103JO0 | 29250B103JO0 | 2002-29250B103JO0 | 338-29250B103JO0-ND | 29250B103JO0 |
| Product Name | Mica | Hi-Q Mica Capacitors | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica | |
| Capacitance Range | 0.0100 microF | 0.0100 microF | 10000 microF | 0.0100 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |