Cylindrical mica capacitors for high-voltage and high-current applications, rated up to 4,000 peak volts and 16,000 pF, with a capacitance tolerance of ±5% and operating temperature range of -55 °C to +125 °C. The part is cast in a cylindrical case, designed for radio transmission circuits, and supports maximum AC current of 20 A at 3 MHz, 27 A at 1 MHz, 20 A at 300 kHz, and 11 A at 100 kHz at 65 °C.
Datasheet Summary Powered by GS/AI
Cylindrical mica capacitors for high-voltage and high-current applications, rated up to 4,000 peak volts and 16,000 pF, with a capacitance tolerance of ±5% and operating temperature range of -55 °C to +125 °C. The part is cast in a cylindrical case, designed for radio transmission circuits, and supports maximum AC current of 20 A at 3 MHz, 27 A at 1 MHz, 20 A at 300 kHz, and 11 A at 100 kHz at 65 °C.