The part is a cylindrical high-voltage mica capacitor designed for radio transmission circuits, rated for 4,000 peak volts and 13,000 pF, with ±5% tolerance and a temperature range of -55 °C to +125 °C. It is cast in a cylindrical case, suitable for high-current applications, and delivers a maximum AC current of 20 A at 3 MHz and 20 A at 1 MHz at 65 °C. The capacitor meets the electrical performance of MIL-C-5 Styles CM75 through CM93 with enhanced environmental capability and reliability.
Designed for frequencies ranging from 100 kHz to 3 MHz, Mica Capacitor Types 291, 292, 293 and 294 are well suited for high-current and high-voltage circuits like radio transmitters. Cast in cylindrical cases, these capacitors are electrically equivalent to MIL-C-5 Styles CM75 through CM93 in capacitance and current ratings but are far superior in environmental capability, temperature range, physical size, mounting configuration, and reliability.
High-Voltage Mica Capacitors 13000µF
TRANSMITTING MICA
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 29240B133JO0 | 338-29240B133JO0-ND | 29240B133JO0 | 2002-29240B133JO0 | 29240B133JO0 |
| Product Name | Mica | Mica and PTFE Capacitors | Hi-Q Mica Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica | |
| Capacitance Range | 0.0130 microF | 0.0130 microF | 13000 microF | 0.0130 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |