The 29230B183JO0 is a cylindrical high-voltage mica capacitor designed for radio transmission circuits, rated for 3,000 peak volts and capacitance of 18,000 pF with a tolerance of ±5%. It operates from -55 °C to +125 °C and is rated for a maximum AC current of 20 A at 3 MHz, 30 A at 1 MHz, 20 A at 300 kHz, and 12 A at 100 kHz at 65 °C. The capacitor is cast in a cylindrical case and has a height of 2.50 inches.
Datasheet Summary Powered by GS/AI
The 29230B183JO0 is a cylindrical high-voltage mica capacitor designed for radio transmission circuits, rated for 3,000 peak volts and capacitance of 18,000 pF with a tolerance of ±5%. It operates from -55 °C to +125 °C and is rated for a maximum AC current of 20 A at 3 MHz, 30 A at 1 MHz, 20 A at 300 kHz, and 12 A at 100 kHz at 65 °C. The capacitor is cast in a cylindrical case and has a height of 2.50 inches.