The 29220B623JO0 is a cylindrical high-voltage mica capacitor designed for high-current and high-voltage circuits, such as radio transmitters, with a capacitance of 62,000 pF and a peak voltage rating of 2,000 V. It is rated for a temperature range of -55 °C to +125 °C and has a capacitance tolerance of ±5%. The capacitor is cast in a cylindrical case and exhibits high shock resistance. Its maximum AC current at 65 °C is 20 A at 3 MHz, 39 A at 1 MHz, 30 A at 300 kHz, and 18 A at 100 kHz. The part meets the electrical equivalence of MIL-C-5 Styles CM75 through CM93 with enhanced environmental reliability.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 29220B623JO0 |
| Product Name | Mica |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Mica |