The 29220B333JO0 is a cylindrical high-voltage mica capacitor rated for 2,000 peak volts and 33,000 pF capacitance, designed for high-current applications up to 3 MHz. It features a maximum AC current rating of 33 A at 1 MHz and 20 A at 3 MHz at 65 °C, with a capacitance tolerance of ±5%. The capacitor is cast in a cylindrical case and operates from -55 °C to +125 °C. It is electrically equivalent to MIL-C-5 Styles CM75 through CM93 but offers improved environmental capability and reliability.
Datasheet Summary Powered by GS/AI
The 29220B333JO0 is a cylindrical high-voltage mica capacitor rated for 2,000 peak volts and 33,000 pF capacitance, designed for high-current applications up to 3 MHz. It features a maximum AC current rating of 33 A at 1 MHz and 20 A at 3 MHz at 65 °C, with a capacitance tolerance of ±5%. The capacitor is cast in a cylindrical case and operates from -55 °C to +125 °C. It is electrically equivalent to MIL-C-5 Styles CM75 through CM93 but offers improved environmental capability and reliability.