Cornell Dubilier Mica 29215B913JO0

Description
High Voltage Mica
Request a Quote
Description
High Voltage Mica
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 29215B913JO0 is a cylindrical high-voltage mica capacitor designed for high-current and high-voltage circuits, rated for 1,500 peak volts and 91,000 pF capacitance with a tolerance of ±5%. It supports a temperature range of -55 °C to +125 °C and is rated for a maximum AC current of 33 A at 300 kHz and 20 A at 100 kHz at 65 °C. The capacitor is cast in a cylindrical case and is electrically equivalent to MIL-C-5 Styles CM75 through CM93 in performance but offers enhanced environmental capability and reliability.

Datasheet Summary
Powered by GS/AI

The 29215B913JO0 is a cylindrical high-voltage mica capacitor designed for high-current and high-voltage circuits, rated for 1,500 peak volts and 91,000 pF capacitance with a tolerance of ±5%. It supports a temperature range of -55 °C to +125 °C and is rated for a maximum AC current of 33 A at 300 kHz and 20 A at 100 kHz at 65 °C. The capacitor is cast in a cylindrical case and is electrically equivalent to MIL-C-5 Styles CM75 through CM93 in performance but offers enhanced environmental capability and reliability.

Suppliers

Company
Product
Description
Supplier Links
Mica - 29215B913JO0 - Cornell Dubilier
Liberty, SC, United States
High Voltage Mica

High Voltage Mica

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 29215B913JO0
Product Name Mica
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101472T063BA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic Capacitor - 101C272U150AD2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2700 microF
View Details
3 suppliers
Aluminum Electrolytic - 101C394U7R5BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C344U010BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details