Type 292 cylindrical mica capacitor with a capacitance of 82,000 pF, rated for 1,500 peak volts, and designed for high-current, high-voltage applications up to 3 MHz. It has a capacitance tolerance of ±5%, operates from −55 °C to +125 °C, and is cast in a cylindrical case. At 65 °C, it supports a maximum AC current of 39 A at 3 MHz, 39 A at 1 MHz, 33 A at 300 kHz, and 20 A at 100 kHz.
Datasheet Summary Powered by GS/AI
Type 292 cylindrical mica capacitor with a capacitance of 82,000 pF, rated for 1,500 peak volts, and designed for high-current, high-voltage applications up to 3 MHz. It has a capacitance tolerance of ±5%, operates from −55 °C to +125 °C, and is cast in a cylindrical case. At 65 °C, it supports a maximum AC current of 39 A at 3 MHz, 39 A at 1 MHz, 33 A at 300 kHz, and 20 A at 100 kHz.