Cylindrical high-voltage mica capacitors of the Type 292 series are designed for high-current and high-voltage circuits, operating from 100 kHz to 3 MHz, with a capacitance range of 47 pF to 0.1 µF and a voltage range up to 10,000 V pk. The part 292100B911JO0 is rated for 10,000 V pk and 910 pF, with a capacitance tolerance of ±5% (J), and operates from -55 °C to +125 °C. It supports a maximum AC current of 9.1 A at 3 MHz and 1.2 A at 100 kHz at 65 °C. The case height for this variant is 3.25 in.
Designed for frequencies ranging from 100 kHz to 3 MHz, Mica Capacitor Types 291, 292, 293 and 294 are well suited for high-current and high-voltage circuits like radio transmitters. Cast in cylindrical cases, these capacitors are electrically equivalent to MIL-C-5 Styles CM75 through CM93 in capacitance and current ratings but are far superior in environmental capability, temperature range, physical size, mounting configuration, and reliability.
| Cornell Dubilier | Richardson RFPD | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 292100B911JO0 | 292100B911JO0 |
| Product Name | Mica | Hi-Q Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Mica | |
| Capacitance Range | 9.10E-4 microF | 9.10E-4 microF |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |