Cylindrical mica capacitors designed for high-current and high-voltage circuits, such as radio transmitters, with a capacitance range of 47 pF to 0.1 µF, voltage ratings up to 10,000 V pk, and a capacitance tolerance of ±5%. Operable from -55 °C to +125 °C, these capacitors feature cast cylindrical cases, high shock resistance, and convenient mounting. The series is electrically equivalent to MIL-C-5 Styles CM75 through CM93 but offers enhanced environmental capability and reliability.
Designed for frequencies ranging from 100 kHz to 3 MHz, Mica Capacitor Types 291, 292, 293 and 294 are well suited for high-current and high-voltage circuits like radio transmitters. Cast in cylindrical cases, these capacitors are electrically equivalent to MIL-C-5 Styles CM75 through CM93 in capacitance and current ratings but are far superior in environmental capability, temperature range, physical size, mounting configuration, and reliability.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 292100B821JO2 |
| Product Name | Hi-Q Mica Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Capacitance Range | 8.20E-4 microF |
| Capacitance Tolerance | 5 (+/- %) |