Cornell Dubilier Mica 292100B750JO0

Description
High Voltage Mica
Request a Quote
Description
High Voltage Mica
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 292100B750JO0 is a cylindrical high-voltage mica capacitor designed for high-current and high-voltage circuits, with a rated voltage of 10,000 peak volts and a capacitance of 75 pF. It operates within a temperature range of -55 °C to +125 °C and has a capacitance tolerance of ±5%. At 65 °C, it supports a maximum AC current of 3.6 A at 3 MHz, 2.4 A at 1 MHz, 1.2 A at 300 kHz, and 0.4 A at 100 kHz. The capacitor is cast in a cylindrical case, features excellent shock resistance, and is suited for radio transmission applications.

Datasheet Summary
Powered by GS/AI

The 292100B750JO0 is a cylindrical high-voltage mica capacitor designed for high-current and high-voltage circuits, with a rated voltage of 10,000 peak volts and a capacitance of 75 pF. It operates within a temperature range of -55 °C to +125 °C and has a capacitance tolerance of ±5%. At 65 °C, it supports a maximum AC current of 3.6 A at 3 MHz, 2.4 A at 1 MHz, 1.2 A at 300 kHz, and 0.4 A at 100 kHz. The capacitor is cast in a cylindrical case, features excellent shock resistance, and is suited for radio transmission applications.

Suppliers

Company
Product
Description
Supplier Links
Mica - 292100B750JO0 - Cornell Dubilier
Liberty, SC, United States
High Voltage Mica

High Voltage Mica

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 292100B750JO0
Product Name Mica
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C164U016CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 338-101C183U7R5AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminum Electrolytic - 101C383U016AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C194U040DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details