Cornell Dubilier Mica 292100B680JO0

Description
High Voltage Mica
Request a Quote
Description
High Voltage Mica
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Cylindrical mica capacitors designed for high-current and high-voltage circuits, with a rated voltage of 10,000 peak volts and a capacitance of 68 pF, with a tolerance of ±5%. The part is cast in a cylindrical case and has a height of 2.75 inches. It operates within a temperature range of -55 °C to +125 °C and is suitable for frequencies up to 3 MHz, with a maximum AC current of 3.3 A at 65 °C at 300 kHz and 1.2 A at 100 kHz.

Datasheet Summary
Powered by GS/AI

Cylindrical mica capacitors designed for high-current and high-voltage circuits, with a rated voltage of 10,000 peak volts and a capacitance of 68 pF, with a tolerance of ±5%. The part is cast in a cylindrical case and has a height of 2.75 inches. It operates within a temperature range of -55 °C to +125 °C and is suitable for frequencies up to 3 MHz, with a maximum AC current of 3.3 A at 65 °C at 300 kHz and 1.2 A at 100 kHz.

Suppliers

Company
Product
Description
Supplier Links
Mica - 292100B680JO0 - Cornell Dubilier
Liberty, SC, United States
High Voltage Mica

High Voltage Mica

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 292100B680JO0
Product Name Mica
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C133U050CC2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Aluminum Electrolytic - 101C124U016CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C194U016EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C282U063AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers