The 292100B331JO0 is a cylindrical high-voltage mica capacitor designed for high-current and high-voltage circuits, such as radio transmitters. It has a capacitance of 330 pF, a voltage rating of 10,000 V peak, and a capacitance tolerance of ±5%. It operates within a temperature range of -55 °C to +125 °C and is cast in a cylindrical case. The capacitor's maximum AC current at 65 °C is 15 A at 3 MHz, 11 A at 1 MHz, 6.8 A at 300 kHz, and 2.7 A at 100 kHz. The case height is 2.50 inches. It is electrically equivalent to MIL-C-5 Styles CM75 through CM93 but features improved environmental capability and reliability.
Designed for frequencies ranging from 100 kHz to 3 MHz, Mica Capacitor Types 291, 292, 293 and 294 are well suited for high-current and high-voltage circuits like radio transmit-ters. Cast in cylindrical cases, these capacitors are electri-cally equivalent to MIL-C-5 Styles CM75 through CM93 in capacitance and current ratings but are far superior in environ-mental capability, temperature range, physical size, mounting configuration, and reliability.
High-Voltage Mica Capacitors 330µF
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 292100B331JO0 | 292100B331JO0 | 338-292100B331JO0-ND | 2002-292100B331JO0 |
| Product Name | Mica | Hi-Q Mica Capacitors | Mica and PTFE Capacitors | Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | |
| Capacitance Range | 3.30E-4 microF | 3.30E-4 microF | 330 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |