Cylindrical mica capacitor designed for high-voltage and high-current applications, rated for 10,000 peak volts with a capacitance of 1800 pF, ±5% tolerance, and operating temperature range of -55 °C to +125 °C. It has a case height of 2.75 inches and supports maximum AC current of 16 A at 3 MHz, 13 A at 1 MHz, 8.2 A at 300 kHz, and 3.6 A at 100 kHz at 65 °C.
Datasheet Summary Powered by GS/AI
Cylindrical mica capacitor designed for high-voltage and high-current applications, rated for 10,000 peak volts with a capacitance of 1800 pF, ±5% tolerance, and operating temperature range of -55 °C to +125 °C. It has a case height of 2.75 inches and supports maximum AC current of 16 A at 3 MHz, 13 A at 1 MHz, 8.2 A at 300 kHz, and 3.6 A at 100 kHz at 65 °C.